Panasonic Chip Resistor - Surface Mount ERA-3VEB5230V

Description
RES 523 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 523 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB5230V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5230V
Chip Resistor - Surface Mount ERA-3VEB5230V
RES 523 OHM 0.1% 1/8W 0603

RES 523 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4001
Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4001
RES, 523R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 523R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0669
Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0669
RES, 523R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 523R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB5230V 67AH4001
Product Name Chip Resistor - Surface Mount Res, 523R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 523 ohms 523 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers