Panasonic Chip Resistor - Surface Mount ERA-3VEB5102V

Description
RES 51K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 51K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB5102V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5102V
Chip Resistor - Surface Mount ERA-3VEB5102V
RES 51K OHM 0.1% 1/8W 0603

RES 51K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0664
Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0664
RES, 51K, 0.1%, 100MW, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 0.1%, 100MW, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6338
Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6338
RES, 51K, 0.1%, 100MW, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 51K, 0.1%, 100MW, 0603, THIN FILM; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB5102V 67AH0664
Product Name Chip Resistor - Surface Mount Res, 51K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details