Panasonic Chip Resistor - Surface Mount ERA-3VEB5101V

Description
RES 5.1K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 5.1K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB5101V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB5101V
Chip Resistor - Surface Mount ERA-3VEB5101V
RES 5.1K OHM 0.1% 1/8W 0603

RES 5.1K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6337
Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6337
RES, 5K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0663
Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0663
RES, 5K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB5101V 67AH6337
Product Name Chip Resistor - Surface Mount Res, 5K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
5 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details