RES 510 OHM 0.1% 1/8W 0603
RES, 510R, 0.1%, 100MW, 0603, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES, 510R, 0.1%, 100MW, 0603, THIN FILM; Resistance:510ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERA-3VEB5100V | 67AH6336 |
| Product Name | Chip Resistor - Surface Mount | Res, 510R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Resistance Range | 510 ohms | 510 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |