Manufacturer: Panasonic
Win Source Part Number: 870768-ERA-3VEB4990V
Series: ERA-3V
Operating Temperature Range: -55°C ~ 155°C
Features: 499 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 10-ERA-3VEB4990VTR, ERA3VEB4990V
RES 499 OHM 0.1% 1/8W 0603 Product overview: ERA-3VEB4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3VEB4990V can be used for catalog matching and distributor lookup.
RES, 499R, 0.1%, 100MW, 0603, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES, 499R, 0.1%, 100MW, 0603, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES 499 OHM 0.1% 1/8W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 870768-ERA-3VEB4990V | 52-ERA-3VEB4990V | 67AH6332 | ERA-3VEB4990V |
| Product Name | Chip Resistor - Surface Mount - ERA-3VEB4990V | 499 OHM 8W Resistor | Res, 499R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 499 ohms | 499 ohms | 499 ohms | |
| Power Rating | 0.1250 watts | 0.1000 watts | 8 watts |