Panasonic Chip Resistor - Surface Mount ERA-3VEB48R7V

Description
RES 48.7 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 48.7 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB48R7V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB48R7V
Chip Resistor - Surface Mount ERA-3VEB48R7V
RES 48.7 OHM 0.1% 1/8W 0603

RES 48.7 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6328
Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6328
RES, 48R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 48R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0652
Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0652
RES, 48R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 48R7, 0.1%, 100MW, 0603, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB48R7V 67AH6328
Product Name Chip Resistor - Surface Mount Res, 48R7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details