Panasonic Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4871V

Description
RES, 4K87, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6330
Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6330
RES, 4K87, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K87, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0654
Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0654
RES, 4K87, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K87, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB4871V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4871V
Chip Resistor - Surface Mount ERA-3VEB4871V
RES 4.87K OHM 0.1% 1/8W 0603

RES 4.87K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6330 ERA-3VEB4871V
Product Name Res, 4K87, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details