Panasonic Chip Resistor - Surface Mount ERA-3VEB4870V

Description
RES 487 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 487 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4870V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4870V
Chip Resistor - Surface Mount ERA-3VEB4870V
RES 487 OHM 0.1% 1/8W 0603

RES 487 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0653
Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0653
RES, 487R, 0.1%, 100MW, 0603, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 487R, 0.1%, 100MW, 0603, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6329
Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6329
RES, 487R, 0.1%, 100MW, 0603, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 487R, 0.1%, 100MW, 0603, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4870V 67AH0653
Product Name Chip Resistor - Surface Mount Res, 487R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 487 ohms 487 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details