Panasonic Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB47R0V

Description
RES, 47R, 0.1%, 100MW, 0603, THIN FILM; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 0.1%, 100MW, 0603, THIN FILM; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6320
Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6320
RES, 47R, 0.1%, 100MW, 0603, THIN FILM; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 100MW, 0603, THIN FILM; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0644
Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0644
RES, 47R, 0.1%, 100MW, 0603, THIN FILM; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 100MW, 0603, THIN FILM; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Resistor - 136921647 - Radwell International
Willingboro, NJ, United States
Resistor
136921647
Resistor 136921647
RESISTOR, SMD, PCB MOUNT, 25 PPM/C, ERA-XV SERIES, .1%, 47 OHM, 100 MW, 0603, THIN FILM, 1.6 X 0.85 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, PCB MOUNT, 25 PPM/C, ERA-XV SERIES, .1%, 47 OHM, 100 MW, 0603, THIN FILM, 1.6 X 0.85 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 67AH6320 136921647
Product Name Res, 47R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Resistor
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details