Panasonic Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4701V

Description
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6323
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6323
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0647
Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0647
RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6323
Product Name Res, 4K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers