Panasonic 470 OHM 8W Resistor ERA-3VEB4700V

Description
RES 470 OHM 0.1% 1/8W 0603 Product overview: ERA-3VEB4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3VEB4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 470 OHM 0.1% 1/8W 0603 Product overview: ERA-3VEB4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3VEB4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 8W Resistor - 52-ERA-3VEB4700V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 8W Resistor
52-ERA-3VEB4700V
470 OHM 8W Resistor 52-ERA-3VEB4700V
RES 470 OHM 0.1% 1/8W 0603 Product overview: ERA-3VEB4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3VEB4700V can be used for catalog matching and distributor lookup.

RES 470 OHM 0.1% 1/8W 0603 Product overview: ERA-3VEB4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3VEB4700V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6322
Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6322
RES, 470R, 0.1%, 100MW, 0603, THIN FILM; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 470R, 0.1%, 100MW, 0603, THIN FILM; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0646
Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0646
RES, 470R, 0.1%, 100MW, 0603, THIN FILM; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 470R, 0.1%, 100MW, 0603, THIN FILM; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-3VEB4700V 67AH6322
Product Name 470 OHM 8W Resistor Res, 470R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms
Power Rating 0.1250 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details