Panasonic Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4642V

Description
RES, 46K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0643
Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0643
RES, 46K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 46K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6319
Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6319
RES, 46K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 46K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB4642V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4642V
Chip Resistor - Surface Mount ERA-3VEB4642V
RES 46.4K OHM 0.1% 1/8W 0603

RES 46.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0643 ERA-3VEB4642V
Product Name Res, 46K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 46400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details