Panasonic Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4301V

Description
RES, 4K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6306
Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6306
RES, 4K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0630
Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0630
RES, 4K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 4K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-3VEB4301V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4301V
Chip Resistor - Surface Mount ERA-3VEB4301V
RES 4.3K OHM 0.1% 1/8W 060

RES 4.3K OHM 0.1% 1/8W 060

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6306 ERA-3VEB4301V
Product Name Res, 4K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details