Panasonic Chip Resistor - Surface Mount ERA-3VEB4222V

Description
RES 42.2K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 42.2K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4222V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4222V
Chip Resistor - Surface Mount ERA-3VEB4222V
RES 42.2K OHM 0.1% 1/8W 0603

RES 42.2K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0628
Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0628
RES, 42K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 42K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6304
Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6304
RES, 42K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 42K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4222V 67AH0628
Product Name Chip Resistor - Surface Mount Res, 42K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers