Panasonic Chip Resistor - Surface Mount ERA-3VEB4220V

Description
RES 422 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 422 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB4220V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4220V
Chip Resistor - Surface Mount ERA-3VEB4220V
RES 422 OHM 0.1% 1/8W 0603

RES 422 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6302
Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6302
RES, 422R, 0.1%, 100MW, 0603, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 422R, 0.1%, 100MW, 0603, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0626
Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0626
RES, 422R, 0.1%, 100MW, 0603, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 422R, 0.1%, 100MW, 0603, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB4220V 67AH6302
Product Name Chip Resistor - Surface Mount Res, 422R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details