Panasonic Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3920V

Description
RES, 392R, 0.1%, 100MW, 0603, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 0.1%, 100MW, 0603, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6294
Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6294
RES, 392R, 0.1%, 100MW, 0603, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 392R, 0.1%, 100MW, 0603, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0617
Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0617
RES, 392R, 0.1%, 100MW, 0603, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 392R, 0.1%, 100MW, 0603, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB3920V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3920V
Chip Resistor - Surface Mount ERA-3VEB3920V
RES 392 OHM 0.1% 1/8W 0603

RES 392 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6294 ERA-3VEB3920V
Product Name Res, 392R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176089-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details