Panasonic Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3902V

Description
RES, 39K, 0.1%, 100MW, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.1%, 100MW, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0616
Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0616
RES, 39K, 0.1%, 100MW, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 100MW, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6293
Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6293
RES, 39K, 0.1%, 100MW, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 39K, 0.1%, 100MW, 0603, THIN FILM; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0616
Product Name Res, 39K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers