Panasonic Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3901V

Description
RES, 3K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6292
Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6292
RES, 3K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0615
Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0615
RES, 3K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6292
Product Name Res, 3K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details