Panasonic Chip Resistor - Surface Mount ERA-3VEB3742V

Description
RES 37.4K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 37.4K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3742V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3742V
Chip Resistor - Surface Mount ERA-3VEB3742V
RES 37.4K OHM 0.1% 1/8W 0603

RES 37.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0610
Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0610
RES, 37K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 37K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6287
Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6287
RES, 37K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 37K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3742V 67AH0610
Product Name Chip Resistor - Surface Mount Res, 37K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details