Panasonic Chip Resistor - Surface Mount ERA-3VEB3741V

Description
RES 3.74K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 3.74K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3741V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3741V
Chip Resistor - Surface Mount ERA-3VEB3741V
RES 3.74K OHM 0.1% 1/8W 0603

RES 3.74K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0609
Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0609
RES, 3K74, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K74, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6286
Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6286
RES, 3K74, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 3K74, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3741V 67AH0609
Product Name Chip Resistor - Surface Mount Res, 3K74, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details