Panasonic Chip Resistor - Surface Mount ERA-3VEB3652V

Description
RES 36.5K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 36.5K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3652V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3652V
Chip Resistor - Surface Mount ERA-3VEB3652V
RES 36.5K OHM 0.1% 1/8W 0603

RES 36.5K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6285
Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6285
RES, 36K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 36K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0607
Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0607
RES, 36K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 36K5, 0.1%, 100MW, 0603, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3652V 67AH6285
Product Name Chip Resistor - Surface Mount Res, 36K5, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details