Panasonic Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3602V

Description
RES, 36K, 0.1%, 100MW, 0603, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 0.1%, 100MW, 0603, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6282
Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6282
RES, 36K, 0.1%, 100MW, 0603, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 36K, 0.1%, 100MW, 0603, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0604
Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0604
RES, 36K, 0.1%, 100MW, 0603, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 36K, 0.1%, 100MW, 0603, THIN FILM; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-3VEB3602V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3602V
Chip Resistor - Surface Mount ERA-3VEB3602V
RES 36K OHM 0.1% 1/8W 0603

RES 36K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6282 ERA-3VEB3602V
Product Name Res, 36K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details