Panasonic Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3601V

Description
RES, 3K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0603
Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0603
RES, 3K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6281
Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6281
RES, 3K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB3601V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3601V
Chip Resistor - Surface Mount ERA-3VEB3601V
RES 3.6K OHM 0.1% 1/8W 0603

RES 3.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0603 ERA-3VEB3601V
Product Name Res, 3K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details