Panasonic Chip Resistor - Surface Mount ERA-3VEB3600V

Description
RES 360 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 360 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3600V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3600V
Chip Resistor - Surface Mount ERA-3VEB3600V
RES 360 OHM 0.1% 1/8W 0603

RES 360 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3995
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3995
RES, 360R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 360R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0602
Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0602
RES, 360R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 360R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3600V 67AH3995
Product Name Chip Resistor - Surface Mount Res, 360R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details