Panasonic Chip Resistor - Surface Mount ERA-3VEB3570V

Description
RES 357 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 357 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3570V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3570V
Chip Resistor - Surface Mount ERA-3VEB3570V
RES 357 OHM 0.1% 1/8W 0603

RES 357 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6278
Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6278
RES, 357R, 0.1%, 100MW, 0603, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 357R, 0.1%, 100MW, 0603, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0599
Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0599
RES, 357R, 0.1%, 100MW, 0603, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 357R, 0.1%, 100MW, 0603, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3570V 67AH6278
Product Name Chip Resistor - Surface Mount Res, 357R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers