Panasonic Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3301V

Description
RES, 3K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6268
Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6268
RES, 3K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0588
Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0588
RES, 3K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K3, 0.1%, 100MW, 0603, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6268
Product Name Res, 3K3, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details