Panasonic Chip Resistor - Surface Mount ERA-3VEB3300V

Description
RES 330 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 330 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3300V
Chip Resistor - Surface Mount ERA-3VEB3300V
RES 330 OHM 0.1% 1/8W 0603

RES 330 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6267
Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6267
RES, 330R, 0.1%, 100MW, 0603, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 330R, 0.1%, 100MW, 0603, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0587
Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0587
RES, 330R, 0.1%, 100MW, 0603, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 330R, 0.1%, 100MW, 0603, THIN FILM; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3VEB3300V 67AH6267
Product Name Chip Resistor - Surface Mount Res, 330R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details