Panasonic Chip Resistor - Surface Mount ERA-3VEB3240V

Description
RES 324 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 324 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3240V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3240V
Chip Resistor - Surface Mount ERA-3VEB3240V
RES 324 OHM 0.1% 1/8W 0603

RES 324 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0584
Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0584
RES, 324R, 0.1%, 100MW, 0603, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 324R, 0.1%, 100MW, 0603, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6264
Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6264
RES, 324R, 0.1%, 100MW, 0603, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 324R, 0.1%, 100MW, 0603, THIN FILM; Resistance:324ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3240V 67AH0584
Product Name Chip Resistor - Surface Mount Res, 324R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 324 ohms 324 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details