Panasonic Chip Resistor - Surface Mount ERA-3VEB3162V

Description
RES 31.6K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 31.6K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3162V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3162V
Chip Resistor - Surface Mount ERA-3VEB3162V
RES 31.6K OHM 0.1% 1/8W 0603

RES 31.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0583
Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0583
RES, 31K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 31K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6263
Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6263
RES, 31K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 31K6, 0.1%, 100MW, 0603, THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-3VEB3162V 67AH0583 67AH6263
Product Name Chip Resistor - Surface Mount Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Res, 31K6, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details