Panasonic Chip Resistor - Surface Mount ERA-3VEB3160V

Description
RES 316 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 316 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3160V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3160V
Chip Resistor - Surface Mount ERA-3VEB3160V
RES 316 OHM 0.1% 1/8W 0603

RES 316 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6261
Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6261
RES, 316R, 0.1%, 100MW, 0603, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 316R, 0.1%, 100MW, 0603, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0581
Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0581
RES, 316R, 0.1%, 100MW, 0603, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 316R, 0.1%, 100MW, 0603, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3160V 67AH6261
Product Name Chip Resistor - Surface Mount Res, 316R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details