Panasonic Chip Resistor - Surface Mount ERA-3VEB3092V

Description
RES 30.9K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 30.9K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3092V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3092V
Chip Resistor - Surface Mount ERA-3VEB3092V
RES 30.9K OHM 0.1% 1/8W 0603

RES 30.9K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0580
Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0580
RES, 30K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 30K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6260
Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6260
RES, 30K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 30K9, 0.1%, 100MW, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3092V 67AH0580
Product Name Chip Resistor - Surface Mount Res, 30K9, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details