Panasonic Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3090V

Description
RES, 309R, 0.1%, 100MW, 0603, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 309R, 0.1%, 100MW, 0603, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6258
Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6258
RES, 309R, 0.1%, 100MW, 0603, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 309R, 0.1%, 100MW, 0603, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0578
Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0578
RES, 309R, 0.1%, 100MW, 0603, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 309R, 0.1%, 100MW, 0603, THIN FILM; Resistance:309ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB3090V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3090V
Chip Resistor - Surface Mount ERA-3VEB3090V
RES 309 OHM 0.1% 1/8W 0603

RES 309 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6258 ERA-3VEB3090V
Product Name Res, 309R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details