Panasonic Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB3002V

Description
RES, 30K, 0.1%, 100MW, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 0.1%, 100MW, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0574
Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0574
RES, 30K, 0.1%, 100MW, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 0.1%, 100MW, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6254
Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6254
RES, 30K, 0.1%, 100MW, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 30K, 0.1%, 100MW, 0603, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB3002V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3002V
Chip Resistor - Surface Mount ERA-3VEB3002V
RES 30K OHM 0.1% 1/8W 0603

RES 30K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0574 ERA-3VEB3002V
Product Name Res, 30K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details