Panasonic Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2941V

Description
RES, 2K94, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0570
Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0570
RES, 2K94, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K94, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6250
Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6250
RES, 2K94, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K94, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB2941V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2941V
Chip Resistor - Surface Mount ERA-3VEB2941V
RES 2.94K OHM 0.1% 1/8W 0603

RES 2.94K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0570 ERA-3VEB2941V
Product Name Res, 2K94, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details