Panasonic Chip Resistor - Surface Mount ERA-3VEB2940V

Description
RES 294 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 294 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2940V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2940V
Chip Resistor - Surface Mount ERA-3VEB2940V
RES 294 OHM 0.1% 1/8W 0603

RES 294 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0569
Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0569
RES, 294R, 0.1%, 100MW, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 294R, 0.1%, 100MW, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6249
Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6249
RES, 294R, 0.1%, 100MW, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 294R, 0.1%, 100MW, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2940V 67AH0569
Product Name Chip Resistor - Surface Mount Res, 294R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 294 ohms 294 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details