Panasonic Chip Resistor - Surface Mount ERA-3VEB2872V

Description
RES 28.7K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 28.7K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2872V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2872V
Chip Resistor - Surface Mount ERA-3VEB2872V
RES 28.7K OHM 0.1% 1/8W 0603

RES 28.7K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0568
Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0568
RES, 28K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 28K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6248
Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6248
RES, 28K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 28K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2872V 67AH0568
Product Name Chip Resistor - Surface Mount Res, 28K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details