Panasonic Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2742V

Description
RES, 27K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0562
Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0562
RES, 27K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 27K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6243
Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6243
RES, 27K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 27K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB2742V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2742V
Chip Resistor - Surface Mount ERA-3VEB2742V
RES 27.4K OHM 0.1% 1/8W 0603

RES 27.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0562 ERA-3VEB2742V
Product Name Res, 27K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details