Panasonic Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2702V

Description
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0559
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0559
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6240
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6240
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0559
Product Name Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details