Panasonic Chip Resistor - Surface Mount ERA-3VEB2701V

Description
RES 2.7K OHM 0.1% 1/8W 060
Datasheet
Description
RES 2.7K OHM 0.1% 1/8W 060
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2701V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2701V
Chip Resistor - Surface Mount ERA-3VEB2701V
RES 2.7K OHM 0.1% 1/8W 060

RES 2.7K OHM 0.1% 1/8W 060

Supplier's Site Datasheet
Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6239
Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6239
RES, 2K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0558
Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0558
RES, 2K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3VEB2701V 67AH6239
Product Name Chip Resistor - Surface Mount Res, 2K7, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details