Panasonic Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2700V

Description
RES, 270R, 0.1%, 100MW, 0603, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 0.1%, 100MW, 0603, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6238
Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6238
RES, 270R, 0.1%, 100MW, 0603, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 270R, 0.1%, 100MW, 0603, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0557
Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0557
RES, 270R, 0.1%, 100MW, 0603, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 270R, 0.1%, 100MW, 0603, THIN FILM; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6238
Product Name Res, 270R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers