Panasonic Chip Resistor - Surface Mount ERA-3VEB2670V

Description
RES 267 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 267 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2670V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2670V
Chip Resistor - Surface Mount ERA-3VEB2670V
RES 267 OHM 0.1% 1/8W 0603

RES 267 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH3992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH3992
Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH3992
RES, 267R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH0554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH0554
Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH0554
RES, 267R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0603, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2670V 67AH3992
Product Name Chip Resistor - Surface Mount Res, 267R, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details