Panasonic Chip Resistor - Surface Mount ERA-3VEB2611V

Description
RES 2.61K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 2.61K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2611V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2611V
Chip Resistor - Surface Mount ERA-3VEB2611V
RES 2.61K OHM 0.1% 1/8W 0603

RES 2.61K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0552
Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0552
RES, 2K61, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K61, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6234
Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6234
RES, 2K61, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K61, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2611V 67AH0552
Product Name Chip Resistor - Surface Mount Res, 2K61, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details