Panasonic Chip Resistor - Surface Mount ERA-3VEB2490V

Description
RES 249 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 249 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2490V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2490V
Chip Resistor - Surface Mount ERA-3VEB2490V
RES 249 OHM 0.1% 1/8W 0603

RES 249 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0545
Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0545
RES, 249R, 0.1%, 100MW, 0603, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 249R, 0.1%, 100MW, 0603, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6227
Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6227
RES, 249R, 0.1%, 100MW, 0603, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 249R, 0.1%, 100MW, 0603, THIN FILM; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2490V 67AH0545
Product Name Chip Resistor - Surface Mount Res, 249R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details