Panasonic Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2431V

Description
RES, 2K43, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0543
Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0543
RES, 2K43, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K43, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6225
Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6225
RES, 2K43, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K43, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB2431V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2431V
Chip Resistor - Surface Mount ERA-3VEB2431V
RES 2.43K OHM 0.1% 1/8W 0603

RES 2.43K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH0543 ERA-3VEB2431V
Product Name Res, 2K43, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details