Panasonic Chip Resistor - Surface Mount ERA-3VEB2402V

Description
RES 24K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 24K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2402V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2402V
Chip Resistor - Surface Mount ERA-3VEB2402V
RES 24K OHM 0.1% 1/8W 0603

RES 24K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6223
Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6223
RES, 24K, 0.1%, 100MW, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K, 0.1%, 100MW, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0541
Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0541
RES, 24K, 0.1%, 100MW, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 24K, 0.1%, 100MW, 0603, THIN FILM; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2402V 67AH6223
Product Name Chip Resistor - Surface Mount Res, 24K, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details