Panasonic Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2401V

Description
RES, 2K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6222
Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6222
RES, 2K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0540
Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0540
RES, 2K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K4, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-3VEB2401V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2401V
Chip Resistor - Surface Mount ERA-3VEB2401V
RES 2.4K OHM 0.1% 1/8W 0603

RES 2.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6222 ERA-3VEB2401V
Product Name Res, 2K4, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details