Panasonic Chip Resistor - Surface Mount ERA-3VEB2400V

Description
RES 240 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 240 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB2400V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2400V
Chip Resistor - Surface Mount ERA-3VEB2400V
RES 240 OHM 0.1% 1/8W 0603

RES 240 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6221
Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6221
RES, 240R, 0.1%, 100MW, 0603, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 240R, 0.1%, 100MW, 0603, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0539
Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0539
RES, 240R, 0.1%, 100MW, 0603, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 240R, 0.1%, 100MW, 0603, THIN FILM; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB2400V 67AH6221
Product Name Chip Resistor - Surface Mount Res, 240R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details