Panasonic Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2320V

Description
RES, 232R, 0.1%, 100MW, 0603, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 232R, 0.1%, 100MW, 0603, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6215
Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6215
RES, 232R, 0.1%, 100MW, 0603, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 232R, 0.1%, 100MW, 0603, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0533
Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0533
RES, 232R, 0.1%, 100MW, 0603, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 232R, 0.1%, 100MW, 0603, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB2320V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2320V
Chip Resistor - Surface Mount ERA-3VEB2320V
RES 232 OHM 0.1% 1/8W 0603

RES 232 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6215 ERA-3VEB2320V
Product Name Res, 232R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details