Panasonic Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2201V

Description
RES, 2K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0525
Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0525
RES, 2K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6208
Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6208
RES, 2K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0525
Product Name Res, 2K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers