Panasonic Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB2200V

Description
RES, 220R, 0.1%, 100MW, 0603, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 0.1%, 100MW, 0603, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6207
Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6207
RES, 220R, 0.1%, 100MW, 0603, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 220R, 0.1%, 100MW, 0603, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0524
Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0524
RES, 220R, 0.1%, 100MW, 0603, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 220R, 0.1%, 100MW, 0603, THIN FILM; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB2200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB2200V
Chip Resistor - Surface Mount ERA-3VEB2200V
RES 220 OHM 0.1% 1/8W 0603

RES 220 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH6207 ERA-3VEB2200V
Product Name Res, 220R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers